EN
  • EN
  • DE

JM38510/30609BEA

Part No JM38510/30609BEA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608974-JM38510/30609BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30609BEA CAD Model

Description

The JM38510/30609BEA is a high-precision integrated circuit from Texas Instruments, designed to meet a wide range of applications requiring reliable performance under stringent conditions. This product is part of the JM38510 series, which is known for its robustness and compliance with military specifications, making it an ideal choice for aerospace, defense, and other mission-critical industries.

Key Features

  • Military Grade: The JM38510/30609BEA is built to comply with the exacting standards of military specifications, ensuring operation in extreme environments with reliability.
  • High Precision: Precision is at the core of this device, offering stable and accurate performance for sensitive applications.
  • Durable: With its sturdy construction, the JM38510/30609BEA is resistant to shock, vibration, and other physical stresses.
  • Temperature Resistant: It operates effectively across a wide temperature range, suitable for various challenging conditions.

Applications

The versatile nature of the JM38510/30609BEA makes it suitable for a range of applications. It is particularly well-suited for:

  • Aerospace and Avionics Systems
  • Defense Equipment
  • Marine Instrumentation
  • Communication Systems
  • Critical Control Circuits

Product Specifications

The JM38510/30609BEA comes with a set of specifications that make it a reliable choice for demanding applications:

Parameter Specification Package Type Hermetically Sealed Operating Temperature Specified over military temperature range Quality Level MIL-STD

Why Choose JM38510/30609BEA?

For applications where failure is not an option, the JM38510/30609BEA stands out as a component that can be trusted for its durability and performance. Texas Instruments' commitment to quality ensures that this product will meet the needs of the most demanding systems, delivering consistent performance time and time again.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0479 $66.1437
6+ $18.0906 $108.5436
9+ $17.5252 $157.7268
12+ $16.9599 $203.5188
16+ $16.3946 $262.3136
21+ $14.6986 $308.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess