EN
  • EN
  • DE

JM38510/30301BDA

Part No JM38510/30301BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS02 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1014513-JM38510/30301BDA
Ultra Librarian 3D Model Ultra Librarian JM38510/30301BDA CAD Model

Description

The JM38510/30301BDA is a high-reliability integrated circuit from Texas Instruments, designed for a wide range of applications requiring robust performance in demanding conditions. This product is part of Texas Instruments' military-grade offerings, ensuring that it meets stringent quality and performance standards.

Key Features

  • Military Specifications: The JM38510/30301BDA is manufactured to comply with military specifications, offering enhanced durability and reliability for use in extreme environments.
  • Temperature Range: This device is operational over a broad temperature range, typically from -55°C to +125°C, making it suitable for various harsh operating conditions.
  • Quality Assurance: As with all Texas Instruments products, this integrated circuit undergoes rigorous testing and quality control procedures, ensuring high levels of performance and dependability.
  • Packaging: The product is available in a hermetically sealed package, which provides additional protection against environmental factors such as moisture and dust.
  • Application Versatility: The JM38510/30301BDA is designed for use in critical systems such as avionics, military hardware, space applications, and other high-reliability electronics where failure is not an option.

Technical Specifications

The JM38510/30301BDA boasts a precise set of technical characteristics that enable its use in specialized applications. The electrical properties and operational limits are detailed in the product datasheet, which should be consulted for in-depth technical information.

Support and Documentation

Texas Instruments provides comprehensive support and documentation for the JM38510/30301BDA, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration and use of this product in their systems.

Ordering Information

To purchase the JM38510/30301BDA or request samples, customers can visit the Texas Instruments website or contact their local sales office. Texas Instruments' extensive distribution network ensures timely delivery and support for their products globally.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess