EN
  • EN
  • DE

JM38510/11005BCA

Part No JM38510/11005BCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, quad, 30-V, 1.2-MHz operational amplifier with -55°C to 125°C operation 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1.2 MHz
Height 5.08 mm
Input Bias Current 150 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Length 19.56 mm
Max Dual Supply Voltage 16 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 32 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Channels 4
Number of Elements 4
Number of Pins 14
Power Dissipation 400 mW
Power Supply Rejection Ratio (PSRR) 80 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000
Slew Rate 0.5 V/µs
Thickness 4.57 mm
Voltage Gain 100 dB
Width 6.67 mm
Win Source Part Number 1066345-JM38510/11005BCA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/11005BCA CAD Model

Description

The JM38510/11005BCA is a high-performance microcircuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the JM38510 series, which is known for its reliability and durability in a wide range of applications. The 11005BCA model is a precision-engineered integrated circuit that provides robust functionality and is ideal for demanding military and aerospace applications.

Key Features

  • High Reliability: The JM38510/11005BCA is designed to meet stringent quality standards, ensuring consistent performance even under extreme conditions.
  • Temperature Range: This microcircuit is capable of operating over a wide temperature range, making it suitable for use in environments with extreme temperatures.
  • Package Type: Encased in a durable ceramic dual in-line package (C-DIP), the 11005BCA is protected against physical stress and environmental factors.
  • Quality Assurance: Texas Instruments' commitment to quality means that each unit undergoes rigorous testing to ensure compliance with military specifications.

Applications

The JM38510/11005BCA is versatile and can be used in various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Communication systems
  • Complex industrial machines

Technical Specifications

Below are some of the key technical specifications of the JM38510/11005BCA:

  • Supply Voltage: The device operates within a specific voltage range, ensuring stable performance and power efficiency.
  • Logic Type: It incorporates advanced logic circuitry, providing precise control and processing capabilities.
  • Pin Count: The number of pins on the C-DIP package facilitates connectivity and integration with other components.

Manufacturer Support

As with all Texas Instruments products, the JM38510/11005BCA is backed by the manufacturer's extensive support network. Customers can access a wealth of resources, including technical documentation, application notes, and customer service, to ensure successful implementation and operation of their product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess