EN
  • EN
  • DE

JM38510/07901BEA

Part No JM38510/07901BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DATA SELECTORS/MULTIPLEXERS 16-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 608938-JM38510/07901BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/07901BEA CAD Model

Description

The JM38510/07901BEA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in critical applications. This precision product is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of aerospace, defense, and other high-reliability industries.

Constructed with durability in mind, the JM38510/07901BEA operates over a wide temperature range, ensuring consistent functionality in extreme conditions. Its robust design is characterized by a ceramic package, which provides excellent thermal properties and resistance to environmental stressors such as radiation, ensuring long-term stability and operation.

Key Features

  • Military-grade quality for maximum reliability
  • Robust ceramic package for enhanced durability
  • Wide operating temperature range suitable for harsh environments
  • Radiation-resistant design for use in aerospace and defense applications
  • High precision and performance standards

The JM38510/07901BEA is meticulously tested to comply with military specifications, guaranteeing that each unit meets the highest quality and performance standards. This level of testing ensures that the product is not only capable of withstanding the rigors of demanding applications but also provides the precision and reliability that critical missions require.

Applications

Due to its high-reliability features, the JM38510/07901BEA is an excellent choice for use in a variety of demanding applications, including but not limited to:

  • Avionics and onboard flight systems
  • Space exploration vehicles and satellites
  • Military communication systems
  • Missile and weapons systems
  • Naval and submarine electronics

Texas Instruments' commitment to quality ensures that the JM38510/07901BEA is not only a product that can be trusted in mission-critical situations but also a component that engineers and designers can rely on for their most challenging projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess