EN
  • EN
  • DE

JM38510/07003BDA

Part No JM38510/07003BDA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Buffer
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 7.5 ns
RoHS Non-Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1024643-JM38510/07003BDA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/07003BDA CAD Model

Description

The JM38510/07003BDA is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision and durability. This product is designed to cater to a wide range of applications, particularly in the fields of aerospace, military, and other high-reliability industries where consistent performance is critical.

Key Features

  • Quality and Reliability: The JM38510/07003BDA is manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments.
  • Wide Operating Temperature Range: This component is designed to operate effectively over a broad temperature spectrum, making it suitable for various climatic conditions.
  • Robust Design: Engineered with durability in mind, the JM38510/07003BDA can withstand extreme stress and continue to function optimally.
  • High Precision: Texas Instruments has equipped this integrated circuit with high precision capabilities, ensuring accurate performance for critical applications.

Applications

The JM38510/07003BDA is versatile in its use, suitable for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Space exploration instrumentation
  • Communications infrastructure
  • Complex industrial systems

Technical Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number JM38510/07003BDA
Category Integrated Circuits (ICs)
Operating Temperature Specified by the manufacturer
Package/Case Provided by Texas Instruments

Ordering Information

To purchase the JM38510/07003BDA or to request more information, customers can contact Texas Instruments directly or visit authorized distributors. Texas Instruments provides comprehensive support and documentation for their products, ensuring that clients can integrate the JM38510/07003BDA into their systems with confidence.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess