EN
  • EN
  • DE

IWR6843AQGABLR

Part No IWR6843AQGABLR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RADAR SENSOR / IC RF TxRx + MCU 60GHz ~ 64GHz 161-LFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel (TR)
Type TxRx + MCU
Frequency 60GHz ~ 64GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Memory Size 1.75MB RAM
Serial Interfaces ADC, GPIO, I²C, SPI
GPIO 48
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Other Names 296-IWR6843AQGABLRTR
Standard Package 1,000
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1235715-IWR6843AQGABLR
Ultra Librarian 3D Model Ultra Librarian IWR6843AQGABLR CAD Model

Description

The Texas Instruments IWR6843AQGABLR is a highly integrated millimeter-wave (MMWave) sensor designed for a wide range of industrial applications. This advanced sensor is part of the IWR6843 family that leverages Texas Instruments' expertise in radar technology to provide exceptional levels of accuracy and sensing capabilities.

Key Features

  • Frequency Band: The IWR6843AQGABLR operates in the 60GHz to 64GHz industrial, scientific, and medical (ISM) radio bands, allowing for high-resolution sensing.
  • On-chip Processing: It features an on-chip C674x DSP for advanced signal processing capabilities, enabling real-time data processing and decision making.
  • Integrated MCU: The device also includes an ARM Cortex-R4F-based MCU for system control and preprocessing, streamlining the development process.
  • Multiple Receivers and Transmitters: With three transmitters and four receivers, the sensor supports up to 12 virtual channels, which enhances its ability to detect objects with high accuracy.
  • Antenna Design: The integrated antenna-in-package design simplifies system integration and reduces the need for external components.
  • Power Efficiency: Designed for low-power operation, the IWR6843AQGABLR is suitable for battery-powered applications.
  • Industrial Temperature Range: It is operational over an industrial temperature range, making it robust for harsh environments.

Applications

The IWR6843AQGABLR is versatile and can be used in various applications, including:

  • Automated guided vehicles (AGVs)
  • Drone flight controllers
  • Industrial automation and robotics
  • People counting and tracking
  • Occupancy detection
  • Safety and surveillance systems

Development Support

To facilitate development, Texas Instruments provides comprehensive support through software development kits (SDKs), reference designs, and technical documentation. This enables engineers to quickly integrate the IWR6843AQGABLR into their projects and accelerate time-to-market.

With its advanced features and support infrastructure, the IWR6843AQGABLR MMWave sensor is an ideal choice for developers looking to leverage cutting-edge radar technology in their industrial applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess