EN
  • EN
  • DE

IWR6843ABGABL

Part No IWR6843ABGABL
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP 60-GHZ TO 64-GHZ INT / IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Type TxRx + MCU
Frequency 60GHz ~ 64GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Serial Interfaces ADC, GPIO, I²C, SPI
GPIO 48
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number IWR6843
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 1337148-IWR6843ABGABL
Ultra Librarian 3D Model Ultra Librarian IWR6843ABGABL CAD Model

Description

The IWR6843ABGABL is a highly integrated microwave radar sensor device designed and manufactured by Texas Instruments (TI). It is part of TI's IWR family of mmWave sensors that are built to deliver exceptional performance in intelligent sensing applications. The device is specifically crafted for low-power, self-monitored, ultra-accurate radar systems in the industrial market.

Key Features

  • High Performance: With an RF frequency range of 60 to 64 GHz, the IWR6843ABGABL offers high-resolution sensing capabilities, making it ideal for a wide range of industrial applications.
  • Integrated MCU and DSP: The device includes an on-chip C674x DSP for advanced signal processing and an ARM R4F-based MCU for system control and data pre-processing, providing a versatile platform for radar-based sensing.
  • Advanced Antenna Design: The IWR6843ABGABL features an integrated antenna design with multiple transmit and receive channels, allowing for complex and robust detection schemes.
  • Power Efficiency: Optimized for low-power operation, this sensor is well-suited for battery-powered applications, extending operational life without sacrificing performance.
  • Compact Form Factor: The small package size enables integration into space-constrained applications, providing flexibility in system design.

Applications

The IWR6843ABGABL is suitable for a variety of industrial applications including:

  • Robotics and automation
  • Traffic monitoring and control
  • Drone altitude and obstacle detection
  • Level sensing for tanks and bins
  • Security and surveillance systems

With its high level of integration and performance, the IWR6843ABGABL from Texas Instruments stands out as a premier choice for developers looking to implement sophisticated radar-based sensing in their products. Its combination of power efficiency, compact design, and advanced signal processing capabilities make it a versatile and powerful component for next-generation industrial sensing solutions.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3496 $68.3496
2+ $56.0818 $112.1636
3+ $54.3292 $162.9876
4+ $52.5767 $210.3068
5+ $50.8241 $254.1205
7+ $45.5664 $318.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess