EN
  • EN
  • DE

ISOW7721FDFMR

Part No ISOW7721FDFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, DUAL-CHANNEL, 1/1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202958-ISOW7721FDFMR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power Yes
Number of Channels 2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Ultra Librarian 3D Model Ultra Librarian ISOW7721FDFMR CAD Model

Description

ISOW7721FDFMR - Digital Isolator from Texas Instruments

The ISOW7721FDFMR is a high-performance, robust digital isolator designed by Texas Instruments to provide signal isolation with integrated power. This component is part of TI's Isowatt portfolio, which is renowned for its ability to combine data isolation and power delivery over a single isolation barrier, thereby reducing board space and simplifying power supply design.

Key Features

  • Integrated Isolated Power: The ISOW7721FDFMR features an integrated DC-DC converter, providing up to 150mW of isolated power. This eliminates the need for a separate isolated power supply, saving on both cost and space.
  • High Isolation Rating: With an isolation rating of 5000 Vrms for 1 minute, this device ensures safety and reliability in high-voltage applications, making it suitable for industrial, medical, and other environments that demand stringent isolation requirements.
  • Data Rate: It supports a data rate of up to 100 Mbps, ensuring fast and reliable data communication across the isolation barrier.
  • Low Propagation Delay: The device boasts a low propagation delay, typically around 10 ns, which allows for high-speed digital signals to be transmitted with minimal time lag.
  • Robust Electromagnetic Compatibility (EMC): Designed for harsh industrial environments, the ISOW7721FDFMR exhibits excellent EMC performance, which helps to reduce design complexity and enhance system reliability.

Applications

The ISOW7721FDFMR is ideal for a wide range of applications where isolation is critical. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Power supplies where isolation is necessary

Package and Quality

The device is available in a compact 16-pin SOIC package that is characterized for an extended temperature range of -40°C to +125°C. Texas Instruments ensures that the ISOW7721FDFMR meets high-quality standards, with certifications and testing that comply with industry requirements for safety and performance.

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1789 $55.0734
14+ $7.5314 $105.4396
21+ $7.2961 $153.2181
29+ $7.0607 $204.7603
37+ $6.8253 $252.5361
50+ $6.1193 $305.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess