EN
  • EN
  • DE

ISO7841FDWWR

Part No ISO7841FDWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV 4CH 16SOIC / High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811764-ISO7841FDWWR
Ultra Librarian 3D Model Ultra Librarian ISO7841FDWWR CAD Model

Description

ISO7841FDWWR High-Speed Quad-Channel Digital Isolator

The ISO7841FDWWR is a state-of-the-art high-speed, quad-channel digital isolator from Texas Instruments designed to provide robust signal isolation in various digital communication systems. This device offers an outstanding combination of high-speed performance, robust isolation, and compact footprint, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and electric vehicles.

Key Features

  • High Isolation Voltage: The ISO7841FDWWR provides a reinforced isolation of 5.7 kVRMS for 1 minute per UL 1577 and can withstand voltage transients up to 12.8 kVpk according to IEC 61000-4-5.
  • Low Propagation Delay: With a typical propagation delay of 11 ns and a maximum of 16 ns, this digital isolator ensures high-speed data transfer with minimal signal distortion.
  • Robust Electromagnetic Compatibility (EMC): The device offers excellent EMC performance characterized by low emissions and high immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Quad-Channel Configuration: It features four independent isolation channels, with two forward and two reverse-direction channels, allowing for versatile bidirectional data communication.
  • Wide Temperature Range: The ISO7841FDWWR operates over a broad temperature range from -55°C to +125°C, suitable for extreme operating conditions.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that helps in reducing the overall power budget of the system.
  • Fail-Safe Outputs: The device ensures that the outputs default to a known state if the input power is lost, enhancing the safety and reliability of the system.

Applications

The ISO7841FDWWR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor drives and inverter applications
  • Isolated CAN and RS-485 interfaces
  • Power supply modules requiring isolation

With its exceptional isolation capabilities, high-speed data transfer, and robust design, the ISO7841FDWWR from Texas Instruments is an excellent choice for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1910 $52.7640
10+ $10.8234 $108.2340
15+ $10.4852 $157.2780
20+ $10.1470 $202.9400
26+ $9.8087 $255.0262
35+ $8.7940 $307.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess