EN
  • EN
  • DE

ISO7760FQDWQ1

Part No ISO7760FQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355585-ISO7760FQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7760FQDWQ1 CAD Model

Description

Product Overview: ISO7760FQDWQ1 - Texas Instruments

The ISO7760FQDWQ1 from Texas Instruments is a high-performance, six-channel digital isolator with a robust isolation barrier that ensures operational integrity in harsh industrial environments. This advanced component is designed to provide signal isolation for system-level protection and improved noise immunity, which is crucial in automotive and industrial applications.

Key Features:

  • Isolation Rating: The ISO7760FQDWQ1 offers an impressive isolation rating of 5000 Vrms for 1 minute per UL 1577, which provides a high level of protection against electrical surges and transient voltage spikes.
  • Channel Configuration: With six independent isolation channels (four forward and two reverse-direction channels), it facilitates bidirectional communication and control signals between different voltage domains.
  • Data Rate: This digital isolator supports a wide range of data rates, up to 100 Mbps, ensuring fast and reliable data transfer for critical applications.
  • Low Power Consumption: The ISO7760FQDWQ1 is designed for energy efficiency, with low power consumption that helps in reducing the overall power budget of systems.
  • Robust Design: It is built to withstand harsh conditions, featuring a wide temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments.
  • Fail-Safe Design: The device ensures a fail-safe output upon power loss, which means the outputs default to a known state when input power is lost, enhancing system safety.

Applications:

The ISO7760FQDWQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS) and Electric Power Steering (EPS)
  • Industrial automation systems, including Programmable Logic Controllers (PLC) and motor drives
  • Medical equipment where electrical isolation is critical for patient safety
  • Telecommunication infrastructure where signal integrity and isolation are necessary

Overall, the ISO7760FQDWQ1 is a reliable and versatile solution for systems that require high-speed digital isolation to protect sensitive electronics and ensure continuous and safe operation.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0708 $54.6372
21+ $4.9812 $104.6052
32+ $4.8256 $154.4192
43+ $4.6699 $200.8057
56+ $4.5142 $252.7952
75+ $4.0472 $303.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess