EN
  • EN
  • DE

ISO7741QDWQ1

Part No ISO7741QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7741
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45248-5-ND, 296-45248-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922121-ISO7741QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741QDWQ1 CAD Model

Description

The ISO7741QDWQ1 from Texas Instruments is a high-performance, reinforced quad-channel digital isolator designed to offer exceptional signal integrity and noise immunity for a wide range of applications. This device is a part of Texas Instruments' extensive portfolio of isolation products and is specifically engineered to meet the rigorous demands of automotive and industrial environments.

Key Features

  • Robust Isolation: With reinforced isolation, the ISO7741QDWQ1 provides reliable protection against high voltages and enables a working voltage of up to 1.5kV RMS for a minimum of 60 seconds.
  • High-Speed Data Transfer: The device supports data rates up to 100 Mbps, ensuring swift and efficient communication for applications that require high-speed data exchange.
  • EMC Compliance: It is designed to offer excellent electromagnetic compatibility (EMC) performance, including low emissions and high immunity, making it suitable for noise-sensitive applications.
  • Quad-Channel Configuration: This isolator features four independent isolation channels, providing design flexibility and the ability to isolate multiple signals within a single package.
  • Long Lifetime and Reliability: With its robust design, the ISO7741QDWQ1 ensures a long operational lifetime and high reliability, crucial for mission-critical industrial systems.
  • Automotive Qualified: The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and is operational across a wide temperature range of -40°C to +125°C.

Applications

The ISO7741QDWQ1 is ideally suited for various applications within the automotive sector, including battery management systems, EV/HEV powertrain systems, and onboard chargers. Additionally, it is well-suited for industrial applications such as programmable logic controllers (PLCs), motor drives, and medical equipment where isolation is crucial for safety and performance.

Package and Quality

Encased in a compact 16-pin SOIC package, the ISO7741QDWQ1 is designed for space-constrained applications. It is manufactured using Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier technology, ensuring high reliability and long service life. The product is also RoHS compliant and supports lead-free solder processes.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4430 $55.3290
7+ $15.1327 $105.9289
11+ $14.6598 $161.2578
15+ $14.1869 $212.8035
19+ $13.7140 $260.5660
25+ $12.2953 $307.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess