The ISO7741QDBQRQ1 from Texas Instruments is a high-performance, automotive-grade digital isolator designed to offer robust signal isolation for a variety of applications. This quad-channel isolator is part of the ISO7741 family and is specifically engineered to meet stringent automotive standards, making it ideal for use in electric vehicles, advanced driver-assistance systems (ADAS), and other safety-critical automotive applications.
Key Features:
- High Isolation Ratings: The device provides galvanic isolation up to 5000 VRMS for 1 minute per UL and 1414 VPK per VDE.
- High-Speed Data Transfer: With signaling rates up to 100 Mbps, it ensures fast and reliable communication between digital circuits.
- Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity, making it suitable for harsh electrical environments.
- Automotive Qualification: The ISO7741QDBQRQ1 is AEC-Q100 qualified, ensuring reliability under extreme automotive operating conditions.
- Quad-Channel Configuration: It includes two forward and two reverse-direction channels, offering design flexibility.
- Wide Temperature Range: The device operates over a temperature range of -40°C to +125°C, accommodating the thermal challenges of automotive applications.
- Fail-Safe Design: Outputs default to a known state when input power is lost, enhancing system safety.
Applications:
- Electric Vehicle (EV) Systems
- Advanced Driver-Assistance Systems (ADAS)
- Battery Management Systems (BMS)
- Automotive Infotainment
- Industrial Automation
The ISO7741QDBQRQ1 is supplied in a compact 16-pin SSOP (DBQ) package with a body size of 4.00 mm x 5.00 mm. Its package design, combined with the high isolation capability, makes it a reliable choice for space-constrained applications where electrical isolation is critical. With Texas Instruments' commitment to quality and performance, this digital isolator represents a trusted solution for automotive and industrial designers seeking to enhance the safety and reliability of their systems.