EN
  • EN
  • DE

ISO7740FQDBQQ1

Part No ISO7740FQDBQQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000083-ISO7740FQDBQQ1
Manufacturer Texas Instruments
Category Isolators -Digital Isolators
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian ISO7740FQDBQQ1 CAD Model

Description

The ISO7740FQDBQQ1 is a high-performance, quad-channel digital isolator from Texas Instruments, designed to offer robust signal isolation for a variety of applications. This device is particularly suited for industrial automation, motor control, and power monitoring systems, where reliable isolation is critical for safety and equipment protection.

Key Features

  • Robust Isolation: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7740FQDBQQ1 provides reliable protection against high voltage spikes and transients.
  • High-Speed Operation: This isolator supports data rates up to 100 Mbps, ensuring high-speed communication for real-time control and monitoring.
  • Quad-Channel Configuration: The device includes four independent isolation channels, which can be used in various configurations such as 4/0, 3/1, or 2/2 (forward/reverse).
  • Low Power Consumption: It features low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The ISO7740FQDBQQ1 operates over a temperature range of -40°C to +125°C, accommodating the harsh conditions of industrial environments.
  • Fail-Safe Outputs: The device ensures that the outputs are in a known state when inputs are inactive, enhancing the safety of the system.
  • Robust EMC Performance: It exhibits excellent electromagnetic compatibility (EMC), minimizing the risk of data corruption due to noise.

Applications

  • Industrial Automation
  • Motor Control Systems
  • Power Monitoring and Management
  • Medical Equipment
  • Green Energy Systems

The ISO7740FQDBQQ1 is available in a compact 16-pin SOIC package, which is ideal for space-constrained applications. It is also characterized for enhanced system-level ESD performance, which allows for easier compliance with industry standards. This digital isolator is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9766 $51.6958
31+ $3.2629 $101.1499
48+ $3.1609 $151.7232
66+ $3.0590 $201.8940
85+ $2.9570 $251.3450
114+ $2.6511 $302.2254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess