EN
  • EN
  • DE

ISO7730FDW

Part No ISO7730FDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378691-ISO7730FDW
Ultra Librarian 3D Model Ultra Librarian ISO7730FDW CAD Model

Description

The ISO7730FDW from Texas Instruments is a state-of-the-art, high-performance triple-channel digital isolator designed to offer robust communication and signal isolation for a wide range of applications. This device is part of Texas Instruments' extensive portfolio of isolation products and is engineered to enhance the integrity and safety of your electronic systems.

Key Features

  • High Isolation: With a withstand isolation voltage of up to 5000 Vrms for 1 minute, the ISO7730FDW provides excellent protection against high-voltage spikes and transients.
  • Triple-Channel Flexibility: This isolator features two forward and one reverse-direction channels, making it versatile for bidirectional communication.
  • Low Power Consumption: Designed for energy-efficient operation, it has a typical power consumption of only 1.5 mA per channel at 1 Mbps.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring fast and reliable data transfer for time-sensitive applications.
  • Robust EMC Performance: The ISO7730FDW boasts excellent electromagnetic compatibility (EMC) performance, featuring low emissions and high immunity.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for industrial environments.
  • Fail-Safe Outputs: The device ensures that outputs default to a known state when input power is lost, enhancing system safety.

Applications

The ISO7730FDW is ideal for use in a variety of applications where isolation is critical, such as industrial automation and control systems, medical equipment, green energy systems, and any other systems that require electrical isolation to protect sensitive components and human operators from high voltages.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ISO7730FDW is no exception. It is manufactured to the highest industry standards and rigorously tested to ensure it meets TI's stringent criteria for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess