EN
  • EN
  • DE

ISO7721QDRQ1

Part No ISO7721QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48137-1, 296-48137-6, 296-48137-2, ISO7721QDRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922105-ISO7721QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721QDRQ1 CAD Model

Description

The ISO7721QDRQ1 from Texas Instruments is a robust, high-speed digital isolator designed to provide outstanding isolation performance for a variety of industrial and automotive applications. This component is part of TI's extensive family of isolation products, which are known for their reliability and effectiveness in protecting sensitive electronics from high voltages and noise.

Key Features

  • High Isolation Voltage: The ISO7721QDRQ1 offers an isolation voltage of 3000 VRMS for 1 minute per UL 1577, ensuring excellent insulation between the input and output.
  • High-Speed Performance: With a signaling rate up to 100 Mbps, this digital isolator facilitates rapid communication and data transfer, making it ideal for high-speed systems.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, maintaining signal integrity in harsh environments.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, suitable for automotive and industrial temperature requirements.
  • Dual-Channel Isolation: The ISO7721QDRQ1 is a dual-channel isolator with two forward and zero reverse-direction channels, providing design flexibility.

Applications

  • Automotive systems such as Battery Management Systems (BMS), CAN Bus isolation, and EV/HEV powertrain.
  • Industrial automation, including Programmable Logic Controllers (PLCs) and sensor interfaces.
  • Medical equipment requiring stringent isolation for patient safety.
  • Telecommunication infrastructure where signal integrity is critical.

Quality and Reliability

The ISO7721QDRQ1 is AEC-Q100 qualified, reflecting its suitability for demanding automotive applications. In addition, it is manufactured in ISO/TS16949 certified facilities, adhering to high-quality standards and ensuring reliability for mission-critical applications.

Package and Availability

This digital isolator comes in a compact, surface-mount 8-pin SOIC package, optimizing board space without compromising performance. It is available for order in different quantities to meet the needs of both small-scale projects and large-volume production.

Conclusion

With its combination of high-speed data transfer, robust isolation, and operational reliability, the ISO7721QDRQ1 from Texas Instruments stands out as a superior choice for designers seeking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9494 $52.2170
130+ $0.7790 $101.2700
200+ $0.7546 $150.9200
275+ $0.7303 $200.8325
355+ $0.7059 $250.5945
475+ $0.6329 $300.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,287 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess