EN
  • EN
  • DE
  • IT

ISO7520EDW

Part No ISO7520EDW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1124+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 753809-ISO7520EDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7520EDW CAD Model

Description

Introducing the ISO7520EDW: High-Performance Digital Isolator from Texas Instruments

The ISO7520EDW is a state-of-the-art digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust component provides signal isolation for a wide range of applications, including industrial automation, motor control, and medical equipment where electrical isolation is crucial for safety and noise immunity.

Key Features

  • Robust Isolation: The ISO7520EDW offers 2500 Vrms of isolation for 1 minute per UL 1577, ensuring reliable operation in environments with high voltage transients.
  • High-Speed Data Transfer: This digital isolator supports data rates up to 25 Mbps, enabling fast and efficient communication between circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7520EDW operates with low power consumption, making it suitable for power-sensitive applications.
  • Dual-Channel Configuration: It features two independent isolation channels in a forward and reverse direction, providing flexibility in bidirectional communication.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +125°C, accommodating the demands of harsh industrial environments.

Advanced Specifications

The ISO7520EDW boasts a high electromagnetic immunity and low emissions that meet or exceed industry standards, ensuring minimal signal distortion and reduced susceptibility to electromagnetic interference (EMI). Its capacitive isolation technology is based on TI's proprietary silicon dioxide (SiO2) insulation barrier, providing a long service life and high reliability.

Package and Compatibility

Encased in a 16-pin wide-body SOIC package, the ISO7520EDW ensures easy integration into existing designs with its industry-standard footprint. This digital isolator is compatible with 3.3V or 5V supply voltages, adding to its versatility. Additionally, it is characterized for transient immunity, fast transient/burst immunity, and electrostatic discharge (ESD) protection, adhering to stringent industry requirements.

Applications

The ISO7520EDW is an excellent choice for a variety of applications where signal integrity and isolation are paramount. Its reliability and performance make it an ideal solution for:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Power supply management
  • Networking and telecommunication systems

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO7520EDW from Texas Instruments represents a premier choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess