EN
  • EN
  • DE

ISO7421QDRQ1

Part No ISO7421QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO742x
Package Bulk
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 3.7ns
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3.15V ~ 3.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7421
Standard Package 1 pcs
Win Source Part Number 826277-ISO7421QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7421QDRQ1 CAD Model

Description

The ISO7421QDRQ1 is a robust, high-performance digital isolator from Texas Instruments, designed to offer reliable signal isolation in a variety of industrial and automotive applications. This device is part of the ISO742x family of high-speed, dual-channel digital isolators that utilize TI's state-of-the-art silicon dioxide (SiO2) insulation barrier technology, ensuring excellent isolation capabilities.

Key Features:

  • High Isolation Voltage: The ISO7421QDRQ1 offers an isolation voltage of 3000 VRMS for 1 minute per UL and can withstand transient voltages up to 4000 VPK, providing a high degree of protection against voltage spikes and surges.
  • High-Speed Operation: With a signaling rate of up to 25 Mbps, this isolator is suitable for high-speed data transfer while maintaining signal integrity across the isolation barrier.
  • Low Power Consumption: The device operates with a low power consumption, making it ideal for energy-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, ensuring reliable operation in electrically noisy environments.
  • Wide Temperature Range: The ISO7421QDRQ1 is designed to perform over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh operating conditions.
  • Fail-Safe Design: The outputs are designed to default to a known state if the input power or signal is lost, enhancing the safety of the system it is used in.

Applications:

The ISO7421QDRQ1 is versatile and can be used in various applications, including:

  • Isolated SPI Interface
  • Industrial Automation
  • Automotive Systems
  • Medical Equipment
  • Power Supply Control

Package and Quality:

It comes in a compact 8-pin SOIC package and is qualified for automotive applications, adhering to the AEC-Q100 Grade 1 standard. This ensures that the ISO7421QDRQ1 meets the rigorous quality and reliability standards required for automotive-grade components.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess