EN
  • EN
  • DE

ISO7341FCQDWQ1

Part No ISO7341FCQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SOIC / General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4.1ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7341
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875979-ISO7341FCQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7341FCQDWQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7341FCQDWQ1

The Texas Instruments ISO7341FCQDWQ1 is a high-performance, quad-channel digital isolator designed to offer robust communication and isolation for automotive and industrial applications. This component is part of Texas Instruments' extensive isolator product line, engineered to provide signal integrity and isolation in systems where electrical noise or different ground potentials can cause data corruption or damage to sensitive circuitry.

Key Features

  • Isolation Channels: The ISO7341FCQDWQ1 features four independent isolation channels, two of which are forward-direction and two are reverse-direction, providing flexibility in bidirectional communication.
  • Isolation Rating: With an isolation voltage of 3000 VRMS for 1 minute, the device ensures protection against high voltage spikes and transients, making it suitable for harsh electrical environments.
  • High Speed: It supports data rates up to 25 Mbps, enabling fast data transfer for time-critical applications without compromising signal integrity.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for energy-sensitive systems.
  • Robustness: The ISO7341FCQDWQ1 is designed for robust performance, with a wide temperature range from -40°C to +125°C, making it ideal for demanding automotive and industrial applications.
  • Fail-Safe Outputs: In the event of power loss or signal path failure, the device ensures fail-safe outputs to a known state, enhancing system safety and reliability.
  • Automotive Qualification: This product is AEC-Q100 qualified, meeting the stringent requirements for automotive applications.
  • Package: It comes in a compact 16-pin SOIC wide-body package, which is ideal for space-constrained applications.

Applications

  • Automotive systems, such as Battery Management Systems (BMS), Advanced Driver-Assistance Systems (ADAS), and infotainment
  • Industrial automation, including Programmable Logic Controllers (PLC) and motor control
  • Medical equipment requiring stringent isolation for patient safety
  • Telecommunications equipment

The ISO7341FCQDWQ1 from Texas Instruments represents a blend of high-speed data transfer, robust isolation, and low power consumption, making it an excellent choice for designers looking to enhance the safety and reliability of their automotive or industrial systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0508 $56.4064
18+ $5.7852 $104.1336
27+ $5.6045 $151.3215
37+ $5.4237 $200.6769
48+ $5.2429 $251.6592
64+ $4.7005 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 826 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess