EN
  • EN
  • DE

ISO7340FCQDWRQ1

Part No ISO7340FCQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 4CH GEN PURP 16SOIC / Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807415-ISO7340FCQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7340FCQDWRQ1 CAD Model

Description

Product Overview: ISO7340FCQDWRQ1 from Texas Instruments

The ISO7340FCQDWRQ1 is a high-performance, automotive-grade digital isolator manufactured by Texas Instruments (TI), designed to provide robust signal isolation in a wide range of applications. This component is part of TI's extensive portfolio of isolation products that prioritize safety, reliability, and performance, making it an ideal choice for automotive and industrial systems that require stringent compliance with isolation standards.

Key Features

  • Quad-Channel Isolation: The ISO7340FCQDWRQ1 features four independent isolation channels, providing flexibility in isolating multiple digital signals within a single package.
  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms for 1 minute, this device ensures safe operation under high-voltage conditions.
  • Low Propagation Delay: The device offers low propagation delay, typically around 16 ns, which is crucial for high-speed digital communication and timing-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It is designed for excellent noise immunity and low emissions, meeting stringent EMC requirements for automotive applications.
  • Wide Temperature Range: The operational temperature range of -40°C to +125°C makes it suitable for harsh environments encountered in automotive and industrial settings.
  • Fail-Safe Outputs: The isolator's outputs are designed to default to a known state if the input power is lost, ensuring predictable behavior in fault conditions.

Applications

The ISO7340FCQDWRQ1 is engineered to meet the rigorous demands of the automotive industry and is also well-suited for a variety of industrial applications. Common uses include:

  • Automotive networks (CAN, LIN, FlexRay)
  • Industrial automation and control systems
  • Battery management systems
  • Motor control circuits

Package and Quality

This digital isolator comes in a compact SOIC-16 wide-body package, which minimizes board space while allowing for sufficient creepage and clearance distances required for reliable isolation. The ISO7340FCQDWRQ1 is AEC-Q100 qualified, reflecting its compliance with automotive quality standards, and is manufactured under TI's stringent quality control processes to ensure high reliability and performance.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5494 $52.8458
17+ $6.1944 $105.3048
25+ $6.0008 $150.0200
35+ $5.8072 $203.2520
45+ $5.6136 $252.6120
60+ $5.0329 $301.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,066 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess