EN
  • EN
  • DE

ISO722QDRQ1

Part No ISO722QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4000VPK 1CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Min) 15kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 24ns, 24ns
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO722
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922086-ISO722QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO722QDRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO722QDRQ1

The Texas Instruments ISO722QDRQ1 is a robust, high-performance digital isolator designed to ensure signal integrity and safety in various applications. This component is particularly well-suited for automotive and industrial environments where electromagnetic interference (EMI) and electrical noise are common concerns. The ISO722QDRQ1 is part of Texas Instruments' ISO722 series and is specifically qualified for automotive applications, adhering to stringent industry standards.

Key Features

  • Isolation Rating: The device offers a high isolation voltage of 2500 Vrms for 1 minute per UL 1577, which provides a reliable barrier against high voltage transients and ensures user safety.
  • High Speed: It supports data rates up to 25 Mbps, allowing for fast and efficient data transfer between isolated domains.
  • Low Power Consumption: The ISO722QDRQ1 is designed to be energy-efficient, minimizing power drain in sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): With excellent EMC performance, the device is capable of withstanding harsh electrical environments without compromising data integrity.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications that may experience extreme temperature variations.

Applications

The versatility of the ISO722QDRQ1 makes it ideal for a wide range of applications, including:

  • Automotive systems such as battery management, powertrain, and infotainment
  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent isolation requirements

Product Specifications

The ISO722QDRQ1 comes in a compact SOIC-8 package, offering a practical solution for space-constrained applications. It features two forward and two reverse channels, providing flexibility in directional data communication. The device is also characterized by its low propagation delay and jitter, which contribute to its reliable performance in timing-critical applications.

For designers and engineers looking for a reliable isolation solution, the Texas Instruments ISO722QDRQ1 presents a blend of performance, safety, and versatility, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7518 $52.5252
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess