EN
  • EN
  • DE

ISO7221CQDRQ1

Part No ISO7221CQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Digital Isolator Logic 2-CH 25Mbps Automotive 8-Pin SOIC T/R / DGTL ISO 4KV 2CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 4000Vpk
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1049081-ISO7221CQDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISO7221C-Q1
Introduction Date February 27, 2009
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO7221CQDRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7221CQDRQ1

The Texas Instruments ISO7221CQDRQ1 is a robust, high-performance, dual-channel digital isolator designed to provide optimal signal integrity and isolation for a wide range of automotive and industrial applications. This device is part of TI's extensive portfolio of isolation products that prioritize safety, reliability, and efficiency.

Key Features

  • Isolation Rating: The ISO7221CQDRQ1 offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, which ensures that the signal and ground on one side of the isolator are completely separate from those on the other side, providing protection against high voltage spikes and surges.
  • High-Speed Operation: With signaling rates up to 25 Mbps, this digital isolator is capable of high-speed data transmission, making it suitable for applications requiring fast communication such as CAN, SPI, or I2C interfaces.
  • Low Power Consumption: Designed for efficiency, the ISO7221CQDRQ1 minimizes power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Robustness: The device is characterized for operation over the ambient temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments typical of automotive and industrial settings.
  • Fail-Safe Design: It features a fail-safe design that ensures a logic high output if the input power or signal is lost, enhancing system safety.

Applications

The ISO7221CQDRQ1 is ideally suited for various applications where isolation is critical for safety and performance, such as:

  • Automotive systems, including Battery Management Systems (BMS), On-Board Diagnostics (OBD), and CAN bus communications
  • Industrial automation systems, including Programmable Logic Controllers (PLCs), sensors and actuators interface, and motor control circuits
  • Medical equipment requiring stringent isolation for patient safety

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ISO7221CQDRQ1 is AEC-Q100 qualified, reflecting its suitability for automotive applications. It is also provided in a compact SOIC-8 package that is RoHS compliant and designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9688 $50.4696
36+ $2.7810 $100.1160
56+ $2.6870 $150.4720
81+ $2.4991 $202.4271
104+ $2.4052 $250.1408
130+ $2.3112 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess