Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 5Mbps
Propagation Delay tpLH / tpHL (Maximum) 70ns, 70ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190633-ISO7220BD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7220B
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7220BD CAD Model

Description

The ISO7220BD is a robust, high-performance dual-channel digital isolator manufactured by Texas Instruments. This component is designed to offer outstanding signal integrity and isolation for a broad range of applications, including industrial, medical, and telecommunications systems. With its ability to protect sensitive electronics from high-voltage environments and noise, the ISO7220BD is a crucial part of any circuit where data integrity and isolation are of paramount importance.

Key Features

  • Isolation Rating: The ISO7220BD provides an isolation rating of 2500 Vrms for 1 minute per UL 1577, which ensures that the device can withstand high voltage spikes and transients.
  • High-Speed Operation: With a signaling rate up to 150 Mbps, the ISO7220BD is capable of high-speed data transmission, making it suitable for fast digital interfaces.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that helps to minimize heat generation and save energy.
  • Robust EMC Performance: Enhanced electromagnetic compatibility (EMC) performance with high immunity to electrical noise ensures reliable operation in harsh environments.
  • Dual Channels: The ISO7220BD features two independent isolation channels that can be used in either direction, providing design flexibility.

Applications

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated data communication for telecom and networking
  • Motor control circuits
  • Power supply management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7220BD is no exception. It is built to meet strict industry standards, ensuring reliability and performance. The device is also characterized for partial discharge performance, which is a key indicator of long-term reliability in isolation products.

Overall, the ISO7220BD from Texas Instruments is an essential component for any designer looking to incorporate reliable isolation in their digital communication systems, while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3750VRMS 2CH GP 20SSOP
Need more? Email Us
ECAD model for ADUM6212CRSZ
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IL 717T-3E
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC
Lowest to $50.1571
ECAD model for ADUM4152BRIZ-RL
Analog Devices Inc.
DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $28.0284
ECAD model for ADUM2200ARIZ
Analog Devices Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $9.1959
ECAD model for ADUM261N0BRIZ-RL
Texas Instruments
DGTL ISO 5700VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Lowest to $11.3750
ECAD model for ISO7831FDWW
Analog Devices Inc.
DGTL ISO 3000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $23.9394
ECAD model for ADUM142E0BRQZ
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $19.0602
ECAD model for ISOW7843FDWE
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $14.5395
ECAD model for ISOW7844DWE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1187 $63.5610
65+ $1.7385 $113.0025
100+ $1.6841 $168.4100
140+ $1.6298 $228.1720
180+ $1.5755 $283.5900
240+ $1.4125 $339.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention