EN
  • EN
  • DE

ISO6741FQDWRQ1

Part No ISO6741FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, QUA  /  CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO674x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6741
Other Names 296-ISO6741FQDWRQ1DKR,296-ISO6741FQDWRQ1CT,296-ISO6741FQDWRQ1TR
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243847-ISO6741FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6741FQDWRQ1 CAD Model

Description

The ISO6741FQDWRQ1 is a cutting-edge automotive-grade digital isolator produced by the renowned manufacturer Texas Instruments (TI). This component is specifically designed to meet the stringent requirements of the automotive industry, providing robust signal isolation for a variety of applications such as electric vehicles, advanced driver assistance systems (ADAS), and infotainment systems.

Key Features

  • High Isolation Voltage: The device offers a high isolation voltage of 3000 VRMS for 1 minute, ensuring reliable operation in high-voltage environments.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for automotive applications where power conservation is essential.
  • Robust Electromagnetic Compatibility (EMC): With excellent EMC performance, the ISO6741FQDWRQ1 minimizes signal distortion caused by electromagnetic interference (EMI).
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for harsh automotive conditions.
  • High-Speed Data Transfer: It supports high-speed data transfer rates, making it ideal for applications requiring fast communication between isolated domains.

Quality and Reliability

The ISO6741FQDWRQ1 is AEC-Q100 qualified, which is a critical standard for automotive electronic components. This qualification ensures that the device meets the reliability and quality standards required for the harsh automotive environment. Additionally, the device is provided in a SOIC-16 wide-body package, which offers a compact footprint while maintaining the necessary creepage and clearance distances for safety.

Applications

This digital isolator is suitable for a variety of automotive applications, including:

  • Body Control Modules (BCM)
  • Powertrain Systems
  • Battery Management Systems (BMS)
  • On-Board Chargers (OBC)
  • Infotainment and Cluster Communication

With its combination of high isolation, low power consumption, and robust EMC performance, the ISO6741FQDWRQ1 from Texas Instruments is an excellent choice for designers seeking to enhance the safety, efficiency, and reliability of their automotive electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3804 $50.7060
37+ $2.7737 $102.6269
56+ $2.6870 $150.4720
77+ $2.6004 $200.2308
100+ $2.5137 $251.3700
134+ $2.2536 $301.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess