EN
  • EN
  • DE

ISO5852SQDWRQ1

Part No ISO5852SQDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / High-CMTI 2.5-A and 5-A Reinforced Isolated IGBT, MOSFET Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 110ns, 110ns
Rise / Fall Time (Typ) 18ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805013-ISO5852SQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO5852SQDWRQ1 CAD Model

Description

The ISO5852SQDWRQ1 is a high-performance, reinforced isolated gate driver designed by Texas Instruments for driving IGBTs and MOSFETs in a variety of automotive and industrial applications. This advanced driver is engineered to provide reliable and efficient operation, even in the demanding environments typical of electric vehicles, hybrid vehicles, and power control systems.

Key Features

  • Reinforced Isolation: Certified with reinforced isolation, the ISO5852SQDWRQ1 provides robust protection against high voltage transients, ensuring safe and stable performance in high-voltage applications.
  • High Drive Strength: With the capability to deliver high peak output currents, this driver ensures fast charging and discharging of the gate capacitance, enabling high-speed switching of power transistors.
  • Wide Supply Range: The device supports a wide range of supply voltages, accommodating various gate drive voltages required for different types of transistors.
  • Desaturation Detection: The built-in desaturation detection feature helps protect the power semiconductor against overcurrent events, enhancing system reliability.
  • Miller Clamp: An integrated Miller clamp function is available to prevent unintended gate turn-on, which could otherwise be caused by Miller current during fast switching transients.
  • Automotive Qualified: The ISO5852SQDWRQ1 meets stringent automotive qualification standards, making it suitable for use in safety-critical automotive applications.

Applications

The versatile ISO5852SQDWRQ1 gate driver is ideal for a range of applications, including:

  • On-board chargers and DC/DC converters for electric and hybrid vehicles
  • Motor drives for electric power steering and braking systems
  • Industrial motor drives and inverters
  • Renewable energy systems, such as solar inverters and wind turbine converters

Technical Specifications

With its advanced technical features, the ISO5852SQDWRQ1 provides a high level of performance and reliability:

  • Reinforced galvanic isolation up to 5700 Vpeak
  • Operating temperature range from -40°C to +125°C
  • Robust 8-pin SOIC package with increased creepage

For engineers and designers seeking a reliable, high-performance isolated gate driver, the ISO5852SQDWRQ1 from Texas Instruments represents a premier solution that combines innovation with industry-leading safety and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2518 $52.5180
24+ $4.3092 $103.4208
36+ $4.1745 $150.2820
50+ $4.0398 $201.9900
65+ $3.9052 $253.8380
86+ $3.5012 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,425 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess