EN
  • EN
  • DE

ISO5452QDWRQ1

Part No ISO5452QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / High-CMTI 2.5-A / 5-A Isolated IGBT, MOSFET Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 110ns, 110ns
Rise / Fall Time (Typ) 18ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806551-ISO5452QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO5452QDWRQ1 CAD Model

Description

ISO5452QDWRQ1 - Automotive Grade Isolated Gate Driver from Texas Instruments

The ISO5452QDWRQ1 is a robust, automotive-grade isolated gate driver designed by Texas Instruments to provide efficient and reliable control of IGBTs and MOSFETs. Engineered with TI's cutting-edge isolation technology, this device is optimized for use in high-voltage and high-temperature environments that are typical in automotive applications such as electric vehicles, hybrid electric vehicles, and powertrain systems.

Key Features:

  • High Isolation Voltage: With a reinforced isolation of up to 5.7 kVRMS, the ISO5452QDWRQ1 ensures safe operation by providing reliable electrical isolation between the low-voltage and high-voltage sides.
  • Extended Temperature Range: The device operates over an ambient temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.
  • High Drive Strength: It offers a peak output current of +/-4 A, allowing for quick charging and discharging of the gate capacitance of the power switch, resulting in reduced switching losses and improved efficiency.
  • Robust EMC Performance: Designed to handle high levels of electromagnetic interference, the ISO5452QDWRQ1 meets stringent automotive EMI and ESD requirements.
  • Advanced Protection Features: The device includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown to safeguard the power switches and the driver itself.
  • Qualified for Automotive Applications: As part of the Q1 series, this device is AEC-Q100 qualified, ensuring reliability and performance standards are met for automotive electronics.

Applications:

  • Electric and hybrid electric vehicle powertrain systems
  • DC-DC converters
  • On-board chargers
  • Automotive inverters

The ISO5452QDWRQ1 comes in a compact SOIC-16 wide body package, providing a space-saving solution without compromising performance. Its integrated features and automotive-grade design make it an essential component for engineers looking to enhance the reliability and efficiency of their high-voltage power control systems. Texas Instruments' commitment to quality and innovation is evident in this high-performance isolated gate driver, making it a top choice for automotive power electronics designers.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4329 $51.0909
51+ $1.9962 $101.8062
78+ $1.9339 $150.8442
107+ $1.8715 $200.2505
139+ $1.8091 $251.4649
185+ $1.6220 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess