EN
  • EN
  • DE

ISO35DW

Part No ISO35DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISOLATED 3.3-V FULL AND HALF-DUPLEX RS-485 TRANSCEIVERS | DG ISO 2.5KV RS422/RS485 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Supply Voltage (V) 3.15V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1190613-ISO35DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO35DW CAD Model

Description

The ISO35DW from Texas Instruments is a robust, high-performance isolated differential line driver and receiver that operates with a single 3.3V or 5V power supply. This device is designed to meet the demanding requirements of industrial communication systems, providing reliable data transmission even in harsh environments.

At the heart of the ISO35DW lies its isolation technology, which separates the logic input and output sides to protect against high voltage spikes and surges typically found in industrial settings. This isolation ensures that data signals are transmitted accurately while the rest of the system is safeguarded from electrical noise and transient voltage events.

Key Features:

  • Integrated isolation: The ISO35DW offers 2500 Vrms (1 minute) of galvanic isolation between the bus-line transceiver and the logic-level interface.
  • High-speed operation: With signaling rates up to 20 Mbps, the device is suitable for high-speed data communication in industrial applications.
  • Fail-safe receiver: The receiver inputs have a fail-safe feature that ensures a known logic high output if the inputs are open, shorted, or idle, providing additional system reliability.
  • Wide temperature range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Robust electromagnetic compatibility (EMC): The ISO35DW is designed with low emissions and high immunity to meet stringent EMC requirements, reducing the risk of data corruption due to electrical noise.

Applications for the ISO35DW are diverse and include industrial fieldbus networks such as PROFIBUS, MODBUS, and other RS-485/RS-422 communication protocols. Its high level of integration and performance features make it an ideal choice for designers looking to improve communication reliability and protect their systems against the electrical challenges found in industrial environments.

Overall, the ISO35DW is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the most demanding industrial applications. By integrating advanced features into a compact, efficient package, Texas Instruments ensures that your systems maintain high performance and durability.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3861 $51.7027
15+ $6.9187 $103.7805
23+ $6.6849 $153.7527
33+ $6.2175 $205.1775
42+ $5.9837 $251.3154
53+ $5.7500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,531 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess