EN
  • EN
  • DE

ISO1644DWR

Part No ISO1644DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HOT-SWAPPABLE, ROBUST-EMC BIDIRE  /  I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 4/3
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 6ns, 6ns (Max)
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1644DWRTR,296-ISO1644DWRCT,296-ISO1644DWRDKR
Standard Package 2,000
Win Source Part Number 985576-ISO1644DWR
Ultra Librarian 3D Model Ultra Librarian ISO1644DWR CAD Model

Description

The ISO1644DWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide signal isolation in a wide range of industrial and commercial applications, where electromagnetic interference (EMI) and ground loop issues are a concern.

Featuring a dual-channel bidirectional configuration, the ISO1644DWR ensures that digital signals are transferred accurately and securely between different voltage domains. Each isolation channel supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.

One of the standout features of the ISO1644DWR is its integrated silicon dioxide (SiO2) insulation barrier, which provides a high isolation voltage of up to 2500 Vrms. This ensures reliable operation and protection for sensitive circuitry in harsh electrical environments. The device also boasts a wide temperature range from -40°C to +125°C, accommodating the demands of extreme operating conditions.

The ISO1644DWR comes in a compact 16-pin wide-body SOIC package, which is optimized for space-constrained applications while still offering excellent thermal performance and ease of PCB layout. This package is also characterized by its low power consumption, making it an energy-efficient choice for battery-powered devices.

Compliance with important industry standards such as UL 1577, IEC 60950-1, and VDE V 0884-10, the ISO1644DWR is recognized for its quality and reliability. It also supports a fail-safe design by ensuring that the output defaults to a known state when input power is lost, thereby enhancing system safety.

In summary, the ISO1644DWR from Texas Instruments is an exceptional digital isolator that offers high-speed data transmission, robust electrical isolation, and a fail-safe operation. It is an ideal choice for designers looking to enhance their systems with reliable digital isolation in applications such as industrial automation, motor control, and medical equipment.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4624 $54.6240
23+ $4.4820 $103.0860
35+ $4.3419 $151.9665
48+ $4.2019 $201.6912
62+ $4.0618 $251.8316
83+ $3.6416 $302.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess