EN
  • EN
  • DE

ISO107

Part No ISO107
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Voltage, Internally Powered ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 1.5V/μs
-3db Bandwidth 20kHz
Voltage - Input Offset 20mV
Supply Current 75mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 32-CDIP (0.900", 22.90mm), 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO107
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1190582-ISO107
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO107 CAD Model

Description

The ISO107 is a high-performance, single-channel digital isolator from Texas Instruments, designed to offer robust signal isolation for a wide range of applications. This component is a crucial part of any system where signal integrity and isolation from high voltages are necessary, providing reliable performance even in demanding environments.

Key Features

  • High Isolation Voltage: The ISO107 provides an isolation voltage of 2500 Vrms for 1 minute, ensuring that signals are effectively separated from high voltage levels, thus protecting both the data and the devices.
  • High-Speed Data Transfer: With a capability to transfer data at speeds up to 50 Mbps, the ISO107 does not compromise on communication speeds while providing isolation, making it suitable for high-speed digital interfaces.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO107 operates with low power consumption, making it ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The device exhibits excellent EMC performance, which minimizes system design complications and helps to pass stringent EMC compliance testing.
  • Wide Operating Temperature Range: The ISO107 is operational over a wide temperature range from -40°C to +125°C, allowing it to be used in industrial and automotive environments.

Applications

The ISO107 is highly versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverter applications
  • Power supplies where electrical isolation is necessary

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO107 is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring both reliability and longevity. The ISO107 is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance with the ISO107 digital isolator.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess