The INS8250AN is a highly versatile and reliable product from Texas Instruments, a leading global semiconductor company that designs and manufactures analog and embedded processing chips.
- This product is one of the many innovative solutions that Texas Instruments offers to meet the diverse needs of its customers in various industries.
- The INS8250AN is an Asynchronous Communications Element (ACE) that performs serial-to-parallel, parallel-to-serial, and character framing functions.
- It is a key component in the design of various communication systems, including data communication equipment and terminals, modems, and remote control systems.
- It is also used in microprocessor-based systems that require serial communication capabilities.
- The INS8250AN comes with a programmable baud rate generator, which can divide a time base input by a 16-bit divisor to generate a clock for the transmitter logic and receiver logic.
- This allows for a wide range of baud rates, providing flexibility for different communication requirements.
- One of the distinguishing features of the INS8250AN is its full-duplex operation.
- This means it can transmit and receive data simultaneously, improving the efficiency and speed of data transmission.
- It also has a complete status reporting capability, which allows the system processor to monitor the status of the INS8250AN and the data transfer process.
- The INS8250AN also features a flexible line interface, which includes a double-buffered transmitter and receiver to minimize the potential for overruns.
- It also has a built-in modem control capability, allowing it to interface directly with a modem.
- The product is designed to operate over a wide range of supply voltages and temperatures, making it suitable for a variety of environments and applications.
- It also has a low power requirement, which contributes to the overall efficiency and cost-effectiveness of the systems in which it is incorporated.
- In summary, the INS8250AN from Texas Instruments is a robust and flexible solution for systems requiring serial communication capabilities.
- Its programmable baud rate, full-duplex operation, status reporting capability, and flexible line interface make it a reliable and efficient choice for a wide range of applications.