EN
  • EN
  • DE

INA901EVM-CVAL

Part No INA901EVM-CVAL
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT AMPLIFIER / INA901-SP Current Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Current
Utilized IC / Part INA901-SP
Primary Attributes Current Shunt Monitor
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Base Product Number INA901
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342183-INA901EVM-CVAL
Ultra Librarian 3D Model Ultra Librarian INA901EVM-CVAL CAD Model

Description

Introducing the INA901EVM-CVAL from Texas Instruments

The INA901EVM-CVAL is a comprehensive evaluation module (EVM) designed by Texas Instruments to facilitate the testing and development of the INA901 integrated circuit. This device is a high-precision, zero-drift, bidirectional current-sense amplifier that is well-suited for a wide range of applications, including power management, system monitoring, and automotive systems.

The EVM comes equipped with all the necessary features to evaluate the performance of the INA901 in a variety of configurations. Users can easily access the input and output terminals for quick connection to test equipment or a prototype system. The INA901EVM-CVAL includes onboard shunt resistors, but it also provides the flexibility to connect external shunt resistors, allowing users to customize the gain and sensing range according to their specific requirements.

Designed for ease of use, the INA901EVM-CVAL features jumper-selectable settings for different operating modes. This enables quick experimentation with the INA901's features, such as its bidirectional sensing capability and its wide input common-mode voltage range. Additionally, the module's layout is optimized to minimize noise and ensure accurate measurements, which is critical for applications requiring high precision.

One of the key advantages of the INA901 is its zero-drift architecture, which ensures that the offset voltage remains minimal over time and across temperature variations. This makes the INA901EVM-CVAL an excellent choice for applications that require stable and reliable current measurements over a wide operating range.

The evaluation module is also accompanied by detailed documentation, including a user guide and application notes, which provide valuable insights into the operation and potential applications of the INA901. Texas Instruments provides comprehensive technical support for the INA901EVM-CVAL, ensuring that developers have the resources they need to successfully integrate this current-sense amplifier into their designs.

Whether you are developing power management systems, monitoring currents in safety-critical automotive circuits, or simply exploring the capabilities of the INA901, the INA901EVM-CVAL from Texas Instruments is an indispensable tool for your engineering toolkit.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess