EN
  • EN
  • DE

INA4181A4QPWRQ1

Part No INA4181A4QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA4181-Q1 AUTOMOTIVE, QUAD-CHAN / Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Current Sense
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 75 nA
Voltage - Input Offset 100 mV
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Other Part Number 2156-INA4181A4QPWRQ1-296
Standard Package 1
Win Source Part Number 1321090-INA4181A4QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA4181A4QPWRQ1 CAD Model

Description

Product Overview: INA4181A4QPWRQ1

The INA4181A4QPWRQ1 is a high-precision, automotive-grade current-sense amplifier from Texas Instruments (TI), designed to meet the stringent requirements of the automotive industry. This device is part of TI's family of industry-leading current-sense amplifiers that offer a combination of accuracy, flexibility, and robustness, making them suitable for a wide range of automotive applications including motor control, battery management, and power-supply monitoring.

Key Features

  • High Accuracy: The INA4181A4QPWRQ1 boasts a low offset voltage and gain error, ensuring high-accuracy current measurement across its operating range.
  • Wide Common-Mode Range: This device can measure current across shunts at common-mode voltages from -0.2V to +26V, accommodating a variety of battery and system voltages.
  • Multiple Gain Options: The amplifier is available in multiple gain versions, allowing designers to select the appropriate gain for their specific application needs without external components.
  • Automotive Qualification: As a Q1 device, it meets the requirements of the AEC-Q100 standard, ensuring reliability under harsh automotive conditions.
  • Low Power Consumption: The INA4181A4QPWRQ1 is optimized for low-power operation, which is critical for reducing the overall energy consumption in automotive applications.

Applications

The INA4181A4QPWRQ1 is designed for automotive systems but is also suitable for other high-reliability applications that require precise current monitoring. Its applications include:

  • Electronic Power Steering (EPS)
  • Anti-lock Braking Systems (ABS)
  • Battery Management Systems (BMS)
  • DC/DC Converters
  • Power Supply Control

Package and Availability

The INA4181A4QPWRQ1 is available in a small, surface-mount TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The device is provided in tape and reel form to facilitate automated assembly processes, ensuring efficient manufacturing for high-volume automotive applications.

For more detailed information, datasheets, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6441 $50.2379
47+ $2.1696 $101.9712
72+ $2.1018 $151.3296
99+ $2.0340 $201.3660
128+ $1.9662 $251.6736
171+ $1.7628 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess