EN
  • EN
  • DE

INA296A3IDDFR

Part No INA296A3IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description -5-V TO 110-V, BIDIRECTIONAL, 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169144-INA296A3IDDFR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers= Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 8V/µs
-3db Bandwidth 1.1 MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian INA296A3IDDFR CAD Model

Description

The INA296A3IDDFR is a high-precision current sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This device is part of the INA29x series, which is known for its performance in monitoring current in embedded systems, power management systems, and various control systems.

Key Features:

  • High Accuracy: The INA296A3IDDFR boasts a maximum offset voltage of 35 µV and a gain error of only 0.1%, ensuring precise current measurement for critical applications.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2 V to +26 V, making it versatile for both low-side and high-side current sensing configurations.
  • High Bandwidth: With a bandwidth of up to 850 kHz, this amplifier is suitable for fast switching applications such as DC-DC converters and motor control.
  • Quiescent Current: The device features a low quiescent current of 260 µA, which is beneficial for power-sensitive designs.
  • Operating Temperature Range: The INA296A3IDDFR is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

  • Power management and distribution systems
  • Battery chargers and monitoring
  • Overcurrent and load protection
  • Motor control and drives
  • Automotive systems
  • Telecommunications equipment

Package and Availability:

The INA296A3IDDFR comes in a compact, surface-mountable 8-pin SON package, which is ideal for space-constrained applications. Texas Instruments ensures the availability of this product in tape and reel form for use in automated manufacturing processes, simplifying the integration into a wide variety of electronic systems.

Conclusion:

With its high accuracy, wide common-mode range, and low power consumption, the INA296A3IDDFR from Texas Instruments stands out as a reliable and efficient solution for current sensing applications. Its robust design and operational features make it an excellent choice for designers looking to improve system performance and safety in industrial and automotive systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2458 $51.9328
38+ $2.6632 $101.2016
59+ $2.5800 $152.2200
81+ $2.4967 $202.2327
104+ $2.4135 $251.0040
139+ $2.1638 $300.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess