EN
  • EN
  • DE

INA293A4IDBVR

Part No INA293A4IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001442-INA293A4IDBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Amplifier Type Current Sense
Product Status Active
Slew Rate 2.5V/µs
-3db Bandwidth 900 kHz
Current - Input Bias 20 µA
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian INA293A4IDBVR CAD Model

Description

Product Overview: INA293A4IDBVR from Texas Instruments

The INA293A4IDBVR is a high-precision, low-power current-sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This device is part of the INA293 series, renowned for its reliability and performance in monitoring shunt resistors over a differential input voltage range.

Key Features

  • High Accuracy: The INA293A4IDBVR boasts a gain error of only ±0.1% at 25°C, which ensures precise current measurement, making it ideal for critical applications where accuracy is paramount.
  • Wide Common-Mode Range: This amplifier operates over a common-mode voltage range of -0.2 V to +26 V, which is independent of the supply voltage. This feature allows the device to be used in systems with varying ground potentials and in high-side or low-side current sensing configurations.
  • Low Quiescent Current: With a quiescent current of only 220 µA, the INA293A4IDBVR is optimized for power-sensitive applications, contributing to overall energy efficiency.
  • High Bandwidth: The device offers a bandwidth of up to 350 kHz, making it suitable for capturing fast transient events that may occur in the monitored circuit.
  • Multiple Gain Options: The INA293 family provides a range of fixed-gain options. The INA293A4 variant specifically offers a gain of 20 V/V, allowing for flexible design choices to meet various application requirements.
  • Small Package Size: Housed in a compact SOT-23 package, the INA293A4IDBVR is ideal for space-constrained applications, enabling high-performance current sensing in a minimal footprint.

Applications

The INA293A4IDBVR is versatile and can be used in numerous applications, including:

  • Power management systems
  • Battery chargers
  • Portable electronics
  • Overcurrent protection circuits
  • Automotive systems
  • Industrial automation

In summary, the INA293A4IDBVR from Texas Instruments is a robust and precise current-sense amplifier that offers designers a reliable solution for current monitoring across a variety of applications. Its high accuracy, wide voltage range, and low-power consumption make it an excellent choice for both portable and fixed electronics that require meticulous power and current management.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5292 $50.5840
49+ $2.0753 $101.6897
75+ $2.0104 $150.7800
103+ $1.9456 $200.3968
133+ $1.8807 $250.1331
178+ $1.6862 $300.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess