EN
  • EN
  • DE

INA281B3QDBVRQ1

Part No INA281B3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204556-INA281B3QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA281B3QDBVRQ1 CAD Model

Description

Overview of INA281B3QDBVRQ1 from Texas Instruments

The INA281B3QDBVRQ1 is a precision current-sense amplifier designed by Texas Instruments to provide high-accuracy current measurement for a wide range of automotive and industrial applications. This device is part of Texas Instruments' extensive portfolio of current-sense amplifiers that offer a blend of performance and reliability to meet stringent requirements of modern electronic systems.

Key Features

  • High Accuracy: The INA281B3QDBVRQ1 offers a low offset voltage and high accuracy, making it ideal for precise current measurement tasks.
  • Wide Common-Mode Range: It supports a wide common-mode voltage range from -14V to +80V, which enables its use in systems with high voltage swings and ensures robust performance under varying conditions.
  • High Bandwidth: With a bandwidth of up to 1 MHz, this current-sense amplifier can handle high-speed signals, making it suitable for fast-switching applications such as motor control and power management systems.
  • Quiescent Current: It features a low quiescent current, which helps in reducing power consumption, especially critical in battery-powered applications.
  • Automotive Qualified: The INA281B3QDBVRQ1 is AEC-Q100 qualified, ensuring it meets the rigorous standards required for automotive applications.

Applications

The INA281B3QDBVRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive battery management systems
  • Motor control units
  • Power supply monitoring
  • Overcurrent protection circuits
  • Energy management systems

Package and Availability

This current-sense amplifier is available in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint allows for its integration into various electronic assemblies without significantly increasing the overall size of the system.

With the INA281B3QDBVRQ1, Texas Instruments continues to deliver high-performance, reliable solutions for current sensing challenges across automotive and industrial markets. Its combination of accuracy, speed, and robustness makes it a preferred choice for engineers looking to enhance system performance while maintaining stringent safety and efficiency standards.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8249 $53.0739
26+ $3.9589 $102.9314
40+ $3.8352 $153.4080
54+ $3.7115 $200.4210
70+ $3.5877 $251.1390
94+ $3.2166 $302.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,938 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess