EN
  • EN
  • DE

INA280A1QDCKRQ1

Part No INA280A1QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-5 / Current Sense Amplifier 1 Circuit SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 15 µV
Current - Supply 370µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number INA280
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA280A1QDCKRQ1CT,296-INA280A1QDCKRQ1TR,296-INA280A1QDCKRQ1DKR
Standard Package 3,000
Win Source Part Number 1319486-INA280A1QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA280A1QDCKRQ1 CAD Model

Description

Product Overview: INA280A1QDCKRQ1 from Texas Instruments

The INA280A1QDCKRQ1 is a high-precision current sense amplifier that offers industry-leading performance for automotive and industrial applications. Manufactured by Texas Instruments, this device is part of their extensive portfolio of current sense amplifiers designed to meet the rigorous demands of modern electronics systems.

Key Features

  • High Accuracy: The INA280A1QDCKRQ1 provides a high accuracy measurement with a gain error of only ±0.5%, ensuring reliable performance in critical applications.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range of -0.3V to +36V, making it suitable for high-side current sensing in a variety of systems.
  • High Bandwidth: With a bandwidth of up to 1 MHz, this current sense amplifier can handle high-speed signals, ideal for fast switching power supplies.
  • Low Offset Voltage: The low offset voltage of ±35 µV enables accurate current measurement at low levels, which is essential for power management.

Applications

The INA280A1QDCKRQ1 is designed for automotive applications that require precise current measurement, such as battery management systems, motor control, and power management modules. Additionally, it is well-suited for industrial applications including power supply monitoring, overcurrent protection, and energy metering.

Quality and Reliability

This device is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. The extended temperature range of -40°C to +125°C guarantees performance in harsh environments.

Package and Availability

The INA280A1QDCKRQ1 comes in a small, leaded SC70 package that is easy to integrate into a variety of designs. The compact form factor makes it an excellent choice for space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration and accelerate time-to-market.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1118 $50.6832
58+ $1.7328 $100.5024
90+ $1.6787 $151.0830
124+ $1.6245 $201.4380
160+ $1.5704 $251.2640
214+ $1.4079 $301.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess