EN
  • EN
  • DE

SN74LVC3G14YEPR

Part No SN74LVC3G14YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 3CH 3IN 8DSBGA / Inverter IC 3 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3V ~ 1.4V
Logic Level - High 1.4V ~ 3.7V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC3G
Other Names -SN74LVC3G14YEPRR,-296-18816-1R,2156-SN74LVC3G14YEPR-TITR,-296-18816-1,296-18816-1,296-18816-2,296-18816-1R,TEXTISSN74LVC3G14YEPR,296-18816-2R,-296-18816-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257585-SN74LVC3G14YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G14YEPR CAD Model

Description

The SN74LVC3G14YEPR from Texas Instruments is a high-performance, triple Schmitt-trigger inverter chip designed to operate from a 1.65 V to 5.5 V VCC range. This device is optimized for use in low-voltage and low-power applications, making it an ideal choice for a wide array of electronics projects and commercial products.

Key Features

  • Logic Type: Schmitt-Trigger Inverter
  • Number of Circuits: 3
  • Input Voltage: 1.65 V to 5.5 V
  • Output Current: ±8 mA
  • Mounting Type: Surface Mount
  • Package / Case: DSBGA-8
  • Operating Temperature: -40°C to 125°C

This versatile chip features a trio of inverters with Schmitt-trigger inputs that enable it to provide stable output switching, even in the presence of slow input transitions or noisy signals. The SN74LVC3G14YEPR is designed to have a high threshold for noise immunity, which ensures reliable operation in complex electronic environments.

Applications

The SN74LVC3G14YEPR is suitable for a variety of applications, including but not limited to:

  • Wave shaping
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Logic level translation for mixed-voltage systems
  • Line receivers with hysteresis

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC3G14YEPR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Whether you're designing consumer electronics, automotive interfaces, or complex computing systems, the SN74LVC3G14YEPR provides a robust, reliable solution for your digital logic inversion needs with the added benefit of Schmitt-trigger action for enhanced noise immunity.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess