EN
  • EN
  • DE

INA250A4QPWRQ1

Part No INA250A4QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.2V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 28 µA
Current - Supply 200µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number INA250
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46587-1,296-46587-2,TEXTISINA250A4QPWRQ1,-296-46587-1-ND,296-46587-6,INA250A4QPWRQ1-ND,2156-INA250A4QPWRQ1
Standard Package 2,000
Win Source Part Number 1321083-INA250A4QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA250A4QPWRQ1 CAD Model

Description

The INA250A4QPWRQ1 from Texas Instruments is a precision current sense amplifier that is part of TI's extensive range of automotive-qualified ICs. This device is specifically designed to meet the stringent requirements of the automotive industry, including reliability and performance in harsh conditions.

Key Features

  • Integrated Shunt Resistor: The INA250A4QPWRQ1 incorporates a precision current-sensing resistor, providing a complete current sensing solution within a single package. This integration simplifies the design and reduces the overall footprint on the PCB.
  • High Accuracy: With a gain error of only ±0.1%, this amplifier ensures high accuracy in current measurement, which is crucial for sensitive automotive applications.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2V to +26V, accommodating a variety of battery voltages and transient conditions encountered in automotive environments.
  • Thermal Performance: The INA250A4QPWRQ1 is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for under-the-hood applications.
  • Output Voltage: It provides an output voltage directly proportional to the measured current, which can be easily interfaced with microcontrollers, ADCs, or other signal processing devices.

Applications

This current sense amplifier is ideal for a range of automotive applications, including:

  • Motor control systems
  • Battery management systems
  • Power supply monitoring
  • Overcurrent protection

Package and Quality

The INA250A4QPWRQ1 is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal dissipation. It is qualified for automotive applications in accordance with AEC-Q100 standards, ensuring reliability and performance under extreme conditions.

Conclusion

With its robust feature set and automotive qualification, the INA250A4QPWRQ1 is an excellent choice for designers looking to implement precise current sensing in their automotive applications, ensuring both efficiency and safety.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2181 $51.4896
38+ $2.6405 $100.3390
59+ $2.5580 $150.9220
81+ $2.4755 $200.5155
105+ $2.3930 $251.2650
140+ $2.1454 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,863 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess