EN
  • EN
  • DE

INA240A4QPWRQ1

Part No INA240A4QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA240-Q1 AEC-Q100, 80V, HIGH PR / Current Sense Amplifier 1 Circuit 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
-3db Bandwidth 400 kHz
Current - Input Bias 90 µA
Voltage - Input Offset 5 µV
Current - Supply 1.8mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Other Part Number 2156-INA240A4QPWRQ1-296
Standard Package 1
Win Source Part Number 1319846-INA240A4QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA240A4QPWRQ1 CAD Model

Description

Product Overview: INA240A4QPWRQ1 from Texas Instruments

The INA240A4QPWRQ1 is a precision automotive current sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This high-accuracy device is part of TI's family of current shunt monitors that offer a wide range of benefits including low offset voltage, high common-mode rejection ratio (CMRR), and robust electromagnetic compatibility (EMC) performance.

With an operating voltage range of 2.7V to 5.5V, the INA240A4QPWRQ1 is versatile and can accommodate various system designs. It features a bidirectional sensing capability that allows for the monitoring of both charging and discharging currents in applications such as battery management systems, motor control, and power management solutions.

Key Features and Benefits

  • Accuracy: The INA240A4QPWRQ1 boasts a low offset voltage of ±15 µV (max) and gain error of ±0.1% (max), which ensures precise current measurement across the full operating temperature range of -40°C to +125°C.
  • Common-Mode Range: The device is capable of handling a wide common-mode voltage range from -0.3V to +26V, even with a low supply voltage, making it suitable for high-side current sensing in both low and high voltage systems.
  • EMC Performance: Designed with automotive applications in mind, it provides excellent EMC performance, ensuring reliable operation in environments with high electrical noise.
  • Quiescent Current: The INA240A4QPWRQ1 has a low quiescent current, making it ideal for power-sensitive applications.
  • Package: It comes in a small, leaded PW package that is easy to handle and integrate into various designs, while also providing a thermal pad for improved heat dissipation.

Applications

The INA240A4QPWRQ1 is specifically designed for automotive applications, including:

  • Electric and hybrid electric vehicle battery management
  • Motor control units
  • Power supply monitoring
  • Overcurrent and undercurrent detection

Additionally, its robust performance makes it suitable for a variety of industrial applications where accurate current measurement is critical.

Overall, the INA240A4QPWRQ1 from Texas Instruments provides designers with a reliable, precise, and flexible solution for current sensing in both automotive and industrial environments, ensuring performance and safety in critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3968 $50.9520
36+ $2.7871 $100.3356
56+ $2.7000 $151.2000
77+ $2.6129 $201.1933
99+ $2.5258 $250.0542
133+ $2.2645 $301.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess