EN
  • EN
  • DE

INA240A2PW

Part No INA240A2PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP / Current Sense Amplifier 1 Circuit 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
-3db Bandwidth 400 kHz
Current - Input Bias 90 µA
Voltage - Input Offset 5 µV
Current - Supply 1.8mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number INA240
Standard Package 150 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 851102-INA240A2PW
Ultra Librarian 3D Model Ultra Librarian INA240A2PW CAD Model

Description

Product Overview: INA240A2PW from Texas Instruments

The INA240A2PW is a precision current-sense amplifier from Texas Instruments (TI), designed to offer industry-leading performance for accurate current measurement in a variety of applications. This high-accuracy device is part of TI's extensive range of current-sense amplifiers, known for their reliability and precision.

Key Features

  • High Accuracy: The INA240A2PW boasts a low offset voltage and gain error, which translates to precise current measurements, making it ideal for critical applications where accuracy is paramount.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -0.2V to +85V, which allows for use in systems with high voltage swings and ensures consistent performance across a range of operating conditions.
  • High Bandwidth: With a bandwidth of up to 400 kHz, this amplifier is capable of capturing fast transient events, ensuring accurate real-time current monitoring.
  • Multiple Gain Options: The INA240 series offers multiple gain options to cater to different application needs. The INA240A2PW variant provides a gain of 50 V/V, which can be a suitable choice for applications requiring moderate amplification.
  • Robust Design: The device is designed to withstand automotive environments and is qualified for -40°C to +125°C operating temperature range, making it suitable for harsh industrial and automotive applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from damage due to overheating.

Applications

The INA240A2PW is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive battery management systems
  • Motor control in industrial automation
  • Power management in server farms
  • Overcurrent protection circuits
  • Portable electronics for power consumption monitoring

With its precision measurement capabilities, the INA240A2PW is a crucial component for designers looking to enhance system performance, ensure safety, and improve efficiency in their electronic designs. Texas Instruments' commitment to quality ensures that this current-sense amplifier stands out as a reliable choice for high-performance current sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess