EN
  • EN
  • DE

INA229AQDGSRQ1

Part No INA229AQDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 10VSSOP / General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Open Drain
Current - Input Bias 100 pA
Voltage - Input Offset 0.3 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337277-INA229AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA229AQDGSRQ1 CAD Model

Description

Product Overview: INA229AQDGSRQ1 from Texas Instruments

The INA229AQDGSRQ1 is a high-precision, bidirectional current sense amplifier from Texas Instruments, designed specifically for automotive and industrial applications. This advanced monitor integrates a current-sensing amplifier, an analog-to-digital converter (ADC), and a bus voltage measurement feature, making it a comprehensive solution for current and voltage monitoring tasks.

Key Features

  • High Accuracy: The INA229AQDGSRQ1 boasts an impressive accuracy level, ensuring precise current and voltage measurements critical for system reliability and performance.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, accommodating various battery configurations and voltage levels typical in automotive environments.
  • Digital Interface: Equipped with a digital I2C and SMBus compatible interface, this device facilitates easy integration with microcontrollers and digital systems, allowing for sophisticated monitoring and control.
  • Programmable Calibration: Users can calibrate the device for offset, gain, and non-linearity, ensuring tailored performance for specific application requirements.
  • Temperature Sensing: The INA229AQDGSRQ1 includes an internal temperature sensor, which provides additional diagnostic capabilities and promotes system protection.
  • High Bandwidth: The device offers a high bandwidth, enabling fast response times to dynamic load conditions, which is essential for modern automotive and industrial systems.

Applications

The INA229AQDGSRQ1 is well-suited for a variety of applications where precise current and voltage monitoring are crucial. This includes:

  • Automotive Battery Management Systems (BMS)
  • Motor Control Units
  • Power Management Modules
  • Energy Storage Systems
  • Industrial Automation Systems

Quality and Reliability

As part of Texas Instruments' automotive-grade product offerings, the INA229AQDGSRQ1 meets stringent quality standards, including AEC-Q100 qualification. This ensures reliable performance under harsh automotive conditions, making it a trusted choice for engineers and designers working on safety-critical systems.

With its robust feature set and proven reliability, the INA229AQDGSRQ1 from Texas Instruments stands out as a versatile and dependable current sense solution for demanding automotive and industrial applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7921 $52.7131
26+ $3.9320 $102.2320
40+ $3.8091 $152.3640
55+ $3.6862 $202.7410
71+ $3.5634 $253.0014
94+ $3.1948 $300.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess