EN
  • EN
  • DE

INA2191A4IYBJR

Part No INA2191A4IYBJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12DSBGA / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 33 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 2.5 µV
Current - Supply 86µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA2191A4IYBJRCT,296-INA2191A4IYBJRTR,296-INA2191A4IYBJRDKR
Standard Package 3,000
Win Source Part Number 984218-INA2191A4IYBJR
Ultra Librarian 3D Model Ultra Librarian INA2191A4IYBJR CAD Model

Description

The INA2191A4IYBJR is a state-of-the-art, high-precision current shunt and power monitor with an I2C-compatible interface. Manufactured by Texas Instruments, this device offers industry-leading performance for system monitoring of power supplies, battery chargers, and other energy-consuming applications. With its precision measurement capabilities, the INA2191A4IYBJR is an essential component for engineers looking to optimize power consumption and ensure the reliability of their electronic systems.

Key Features

  • High Accuracy: The INA2191A4IYBJR provides high-accuracy readings of both voltage and current, allowing for precise monitoring and control of system power consumption.
  • Wide Common-Mode Range: Designed to handle a wide voltage range, this device is suitable for several applications, including those with significant voltage variations.
  • Programmable Calibration: Users can calibrate the register to obtain very accurate current and power measurements tailored to their specific needs.
  • Multiple Device Addressing: The I2C interface supports multiple device addresses, enabling the use of several INA2191A4IYBJR devices on the same I2C bus for multi-point monitoring.

Applications

  • Power Supply Monitoring
  • Battery Chargers
  • Power Management Systems
  • Consumer and Portable Electronics
  • Automotive Systems

Technical Specifications

The INA2191A4IYBJR operates over a wide supply voltage range (3V to 5.5V) and features a low standby current, making it ideal for battery-powered applications. Its operating temperature range of -40°C to +125°C ensures reliable performance across various environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA2191A4IYBJR is no exception. It is built to meet the highest industry standards, ensuring both robustness and longevity for critical applications where consistent performance is a must.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2772 $57.9404
15+ $6.7916 $101.8740
23+ $6.5794 $151.3262
32+ $6.3671 $203.7472
41+ $6.1549 $252.3509
55+ $5.5182 $303.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess