EN
  • EN
  • DE

INA213AIRSWT

Part No INA213AIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-24617-2-NDR, -296-24617-1-ND, -296-24617-1-NDR, 296-24617-6, -INA213AIRSWT-NDR, 296-24617-2, 296-24617-6-NDR, 296-24617-1, 296-24617-1-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921195-INA213AIRSWT
Ultra Librarian 3D Model Ultra Librarian INA213AIRSWT CAD Model

Description

Introducing the INA213AIRSWT Voltage Output, High-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor from Texas Instruments

The INA213AIRSWT is a state-of-the-art current shunt monitor from Texas Instruments, designed to provide industry-leading precision and reliability for a wide range of applications. This device is part of the zero-drift series, offering bidirectional high-side current sensing that allows for accurate monitoring of both charging and discharging currents in battery-powered devices.

Key Features

  • High Accuracy: The INA213AIRSWT boasts a precision zero-drift architecture, which ensures high accuracy over time and temperature. It provides a typical accuracy of 0.5% max over the full temperature range (-40°C to +125°C).
  • Wide Common-Mode Range: This device operates over a common-mode voltage range from -0.3V to 26V, making it suitable for various applications, including those with higher supply voltages.
  • Low Quiescent Current: With a quiescent current of only 100 µA (max), the INA213AIRSWT is an excellent choice for power-sensitive applications.
  • Voltage Output: The output of the INA213AIRSWT is directly proportional to the voltage across the shunt resistor, allowing for easy interfacing with analog-to-digital converters (ADCs) or other monitoring circuitry.
  • Configurable Gain Options: The device offers multiple gain options (50V/V, 100V/V, 200V/V, and 500V/V), providing flexibility in the selection of shunt resistor values and measurement resolution.

Applications

The INA213AIRSWT is ideal for a variety of applications that require precise current measurement, such as:

  • Power management in portable devices
  • Battery chargers and management systems
  • Overcurrent protection
  • Automotive and industrial systems

Robust Design

This current shunt monitor is housed in an ultra-small, leaded SOT-23 package that saves space in compact designs. Additionally, the INA213AIRSWT is designed to be robust against electromagnetic interference (EMI), enhancing system reliability in noisy environments.

With its combination of accuracy, low power, and versatility, the INA213AIRSWT from Texas Instruments is an excellent choice for designers looking to implement precise current sensing in their next project.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,270 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess