The INA2132ADN from Texas Instruments is a high-performance, precision instrumentation amplifier that offers a wide range of features, making it suitable for a variety of applications.
- Key features: its excellent accuracy.
- Has a: very low offset voltage and low offset voltage drift
- Notable feature: its wide gain range.
- Gain can be set from: 1 to 10,000 using external resistors
- Also offers: excellent power efficiency.
- Operates from a single power supply ranging from: 2.7V to 36V
- From dual supplies of: ±1.35V to ±18V.
- Robustness: It is designed to operate reliably in harsh conditions, with a wide operating temperature range of -40°C to +125°C.
- Packaged in a: compact 8-pin SOIC package
- Also features: ESD protection