The INA2128PA is a highly sophisticated and cutting-edge product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Is an: instrumentation amplifier, a type of differential amplifier that has been outfitted with input buffer amplifiers, which makes it easier to manipulate the amplifier's performance characteristics via external factors.
- Designed to offer: precise, low-noise, and low-distortion performance
- Ideal for: high-quality audio applications.
- Suitable for use in: test, measurement, and data-acquisition systems.
- Wide power-supply range of: ±2.25V to ±18V
- High accuracy: It has a low offset voltage of 50µV (max) and a low offset drift of 0.5µV/°C (max)
- Excellent long-term stability: It maintains its performance characteristics over time
- High common-mode rejection ratio (CMRR) of: 120dB (min)