The INA2126UA/2K5 is a high-performance, precision instrumentation amplifier from Texas Instruments, a renowned name in the field of semiconductors and integrated circuits.
- Designed to offer: excellent accuracy through its very low offset (50µV), low offset drift (0.5µV/°C), and high common-mode rejection (120dB).
- Operates with power supplies ranging from: ±2.25V to ±18V
- From a single supply of: +4.5V to +36V.
- Has: two operational amplifiers that are internally connected in a unique way to provide high performance in a variety of configurations.
- Can be used in a wide range of applications including: precision data acquisition, biomedical analysis, industrial process control, and test and measurement systems.
- High input impedance: This makes it ideal for use in applications where low noise and high accuracy are required, such as in the measurement of small signals close to the amplifier's supply voltage.
- Features a: shutdown mode that reduces the current consumption to a mere 3µA
- Comes in a: compact 16-pin SOIC package
- Is also: RoHS compliant
- Operates over a wide temperature range of: -40°C to +85°C