Product Overview: INA211BQDCKRQ1 from Texas Instruments
The INA211BQDCKRQ1 is a high-precision, voltage-output, current-shunt monitor designed by Texas Instruments to cater to the demanding needs of automotive and industrial applications. This precision integrated circuit (IC) is capable of measuring voltage across shunts at common-mode voltages from -0.3V to +26V, even while used in environments subject to harsh conditions.
With its wide input common-mode voltage range, low quiescent current, and tiny SC70 packaging, the INA211BQDQ1 is ideal for applications where space is at a premium and performance cannot be compromised. The device offers an accuracy of 1% max over the temperature range of -40°C to +125°C, ensuring reliable measurements in a variety of conditions.
Key features of the INA211BQDCKRQ1 include:
- Wide Common-Mode Range: -0.3V to +26V operating range, suitable for several battery-powered and automotive applications.
- High Accuracy: Ensures precise current measurement with a maximum error of 1% over the temperature range.
- Low Quiescent Current: The device draws minimal current, which is crucial for power-sensitive systems.
- SC70 Packaging: The compact package makes it an excellent choice for space-constrained applications.
- Automotive-Qualified: The device meets the rigorous standards required for automotive applications, ensuring reliability and performance under tough conditions.
The INA211BQDCKRQ1 is optimized for current sensing in a variety of systems, including motor control, battery management, overcurrent protection, and power management. Its small size and precision make it a versatile component for designing efficient, reliable automotive and industrial electronics.
For designers and engineers looking for a current-shunt monitor that combines accuracy with robustness, the INA211BQDCKRQ1 from Texas Instruments stands out as a superior choice. Its ability to operate across a wide range of temperatures and voltages makes it adaptable to a host of challenging environments and applications.