EN
  • EN
  • DE

INA211BIDCKT

Part No INA211BIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 14KHZ SC70-6 / SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 776783-INA211BIDCKT
Popularity Medium
Supply and Demand Status Limited
Family Name INA211
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA211BIDCKT CAD Model

Description

The INA211BIDCKT from Texas Instruments is a precision current shunt monitor that offers industry-leading performance for monitoring voltage across shunts in high-side configuration. This device is designed to detect bidirectional current flow in applications such as battery management systems, power supplies, and motor control monitoring.

Key Features:

  • Bi-Directional Sensing: The INA211BIDCKT is capable of sensing both positive and negative current flow, making it versatile for various applications where current direction can change, such as charging and discharging of batteries.
  • High-Side Measurement: The ability to measure voltage over a shunt resistor placed on the high side of the power supply ensures minimal disruption to the ground path, reducing noise and potential error in current measurement.
  • Zero-Drift Architecture: This device features a zero-drift architecture that provides a stable output offset voltage, ensuring high accuracy over time and temperature without the need for calibration.
  • Wide Common-Mode Voltage Range: The INA211BIDCKT operates over a wide common-mode voltage range of -0.3V to +26V, accommodating a broad spectrum of applications.
  • Low Quiescent Current: With a low quiescent current, the INA211BIDCKT is optimized for power-sensitive applications, helping to reduce the overall power consumption of the system.

Applications:

  • Battery chargers and management systems
  • Power management and monitoring
  • Motor control systems
  • Portable and handheld devices
  • Energy harvesting

The INA211BIDCKT comes in an ultra-small, lead-free, RoHS-compliant, SC-70 package that is suitable for space-constrained applications. This current shunt monitor is part of Texas Instruments' family of bidirectional, zero-drift current shunt monitors that provide a high level of precision and integration to meet the needs of modern electronic systems. With its advanced features and robust performance, the INA211BIDCKT is an ideal choice for high-accuracy current measurement tasks.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0215 $51.0750
120+ $0.8382 $100.5840
185+ $0.8120 $150.2200
255+ $0.7858 $200.3790
330+ $0.7596 $250.6680
445+ $0.6810 $303.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess