The INA211AIDCKR is a high-quality, high-performance product from the renowned electronics manufacturer, Texas Instruments Texas Instruments.
- Voltage Monitor with I2C Interface: Designed to measure and monitor voltage levels in various electronic systems.
- Bi-Directional, Low/High-Side, Voltage Output Current Shunt Monitor: Designed to work with a current shunt resistor to measure voltage across it.
- 12-bit Analog-to-Digital Converter (ADC): Ensures high precision in voltage measurements.
- Programmable Gain Amplifier (PGA): Allows the user to adjust the gain for different input signal levels.
- I2C Interface: Allows for seamless communication between the device and a microcontroller or microprocessor.
- Wide Supply Voltage Range: 2.7V to 26V.
- Wide Operating Temperature Range: -40°C to 125°C.
- Package: Small, space-saving package.