EN
  • EN
  • DE

INA210BQDCKRQ1

Part No INA210BQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA210
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA210BQDCKRQ1-ND, 296-44263-2, -296-44263-1, 296-44263-1, 296-44263-6, -296-44263-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921190-INA210BQDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA210BQDCKRQ1 CAD Model

Description

The INA210BQDCKRQ1 from Texas Instruments is a high-precision current-sense amplifier designed specifically for automotive and industrial applications. This device offers a unique combination of performance, reliability, and versatility, making it an ideal choice for monitoring battery management systems, motor controls, and power management tasks.

Key Features:

  • High Accuracy: The INA210BQDCKRQ1 provides a high level of accuracy with a maximum offset voltage of 100 µV and gain error of only 0.5%, ensuring precise current measurement.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to 26V, this amplifier is capable of handling a variety of applications, including those with significant voltage swings.
  • Low Power Consumption: It is designed for power-sensitive systems, consuming only 45 µA of quiescent current, which helps to minimize power loss and extend battery life in portable applications.
  • High Bandwidth: A bandwidth of up to 500 kHz allows the INA210BQDCKRQ1 to accurately track fast current transients, making it suitable for dynamic loads.
  • Multiple Gain Options: This device is available in several gain options (20V/V to 200V/V), providing flexibility in signal scaling for different current sensing requirements.

Quality and Reliability:

The INA210BQDCKRQ1 is designed to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 Grade 1 standard for reliability. It operates over a wide temperature range from -40°C to +125°C, ensuring consistent performance under harsh environmental conditions.

Package and Integration:

This current-sense amplifier is offered in a compact, 6-pin SC-70 package, which is highly suitable for space-constrained applications. Its pin-to-pin compatibility with other devices in the family allows for easy scalability and design flexibility.

Applications:

  • Automotive battery monitoring
  • Motor control systems
  • Overcurrent protection
  • Power management
  • Portable electronics

The INA210BQDCKRQ1 is a robust and precise solution for current sensing in a wide range of automotive and industrial applications, offering designers a reliable and high-performance component from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8299 $53.9435
130+ $0.7774 $101.0620
200+ $0.7512 $150.2400
290+ $0.6986 $202.5940
375+ $0.6724 $252.1500
465+ $0.6461 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess