The INA126P is a precision instrumentation amplifier designed by Texas Instruments, renowned for its high accuracy and low power consumption. This versatile component is an ideal choice for a wide range of applications, including medical equipment, industrial process controls, and battery-powered devices.
Key Features
- High Precision: The INA126P offers excellent accuracy due to its low offset voltage and drift, making it suitable for critical measurement tasks.
- Low Power Consumption: With its low quiescent current, this amplifier is optimized for energy-sensitive applications, thereby extending the life of battery-powered devices.
- Single or Dual Power Supply: Flexibility is provided with a wide power supply range of ±1.35V to ±18V, or a single supply of 2.7V to 36V, accommodating various design requirements.
- Adjustable Gain: Gain can be easily adjusted with a single external resistor, offering design versatility and simplicity.
- Small Footprint: The INA126P comes in an 8-pin plastic DIP package, enabling compact designs and efficient use of board space.
Applications
The INA126P is suitable for a variety of applications that require high precision amplification, such as:
- Medical instrumentation
- Weigh scales
- Industrial process controls
- Strain gauges
- Transducer amplifiers
Technical Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
250 µV Max at 25°C
Input Offset Drift
3 µV/°C Max
Common-Mode Rejection Ratio (CMRR)
100 dB Min
Operating Temperature Range
-40°C to 85°C
The INA126P is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the most demanding applications. Its combination of precision, power efficiency, and flexibility makes it a smart choice for any project requiring an instrumentation amplifier.